The Vishay MKP338 1 X1 capacitor is a radial interference suppression film capacitor designed for standard across-the-line applications. It has a capacitance of 0.01 OºF with a tolerance of ±20%. The capacitor is rated for an AC voltage of 440 V and a permissible DC voltage of 1000 V. It features a polypropylene film dielectric and metallized film electrodes, ensuring reliable performance in various electrical environments. This component is suitable for applications requiring compliance with IEC 60384-14 standards and has a maximum application temperature of 105 °C. The capacitor is encapsulated in a flame-retardant plastic case and is available with lead pitches of 15 mm, 22.5 mm, and 27.5 mm. It is also RoHS compliant, making it suitable for environmentally conscious designs. The capacitor's construction and specifications make it a viable choice for engineers looking for reliable suppression capacitors in their projects.
10000pF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP, SUP, X1, PP, 0.01UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes
CAP FILM 10000PF 20% 1KVDC RAD
CAP FILM 10000PF 20% 1KVDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1587-ND | 72K7476 | BFC233814103 | BFC233814103 |
| Product Name | Film Capacitors | Cap, Sup, X1, Pp, 0.01Uf, Rad; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |