0.015µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.015UF 20% 1KVDC RAD
CAPACITOR PP FILM 0.015UF, 1KV, 20%, RADIAL; Capacitance:0.015µF;
CAP FILM 0.015UF 20% 1KVDC RAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1577-ND | BFC233810153 | 03J6944 | BFC233810153 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Pp Film 0.015Uf, 1Kv, 20%, Radial; Capacitance Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |