Capacitor RFI MKP X1 440Vac 1µF
Capacitor RFI MKP X1 440Vac 1µF
Capacitor RFI MKP X1 440Vac 1µF
1µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP, 1µF, 20%, PP; Capacitance:1µF; Suppression Class:X1; Product Range:MKP3381 X1 Series; Voltage Rating X:440V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes
CAP FILM 1UF 20% 1KVDC RADIAL
CAP FILM 1UF 20% 1KVDC RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6842175 | 6842175P | BC1576-ND | 26M6436 | BFC233810105 | BFC233810105 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 1Μf, 20%, Pp; Capacitance Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |