Vishay Precision Group Film Capacitors BFC233660682

Description
6800pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
6800pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233660682-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233660682-ND
Film Capacitors BFC233660682-ND
6800pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

6800pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233660682 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233660682
Capacitors - Film Capacitors BFC233660682
CAP FILM 6800PF 20% 1KVDC RADIAL

CAP FILM 6800PF 20% 1KVDC RADIAL

Supplier's Site
Film Capacitor 6800Pf 630V Radial 20%; Dielectric Type Vishay - 26M6435 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor 6800Pf 630V Radial 20%; Dielectric Type Vishay
26M6435
Film Capacitor 6800Pf 630V Radial 20%; Dielectric Type Vishay 26M6435
FILM CAPACITOR 6800PF 630V RADIAL 20%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR 6800PF 630V RADIAL 20%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC233660682 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233660682
Film Capacitors BFC233660682
CAP FILM 6800PF 20% 1KVDC RADIAL

CAP FILM 6800PF 20% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233660682-ND BFC233660682 26M6435 BFC233660682
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor 6800Pf 630V Radial 20%; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details