Win Source Part Number: 1360430-BFC233660223
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP336 6
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 0.022 µF
Tolerance: ±20%
Ratings: Y2
Applications: EMI, RFI Suppression
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.276" W (17.50mm x 7.00mm)
Height - Seated (Max): 0.532" (13.50mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized
0.022µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 20% 1KVDC RAD
CAP, 0.022µF, 20%, PP; Capacitance:22000pF;
CAP, Y2, PP, 0.022UF, 300V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.022µF;
CAPACITOR, 0.022UF, 1000VDC, RADIAL, SAFETY FILM, 20%, LS 15MM, 17.5X7X13.5MM. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.022UF 20% 1KVDC RAD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360430-BFC233660223 | BFC233660223-ND | BFC233660223 | 26M6432 | 03J6882 | 24868983 | BFC233660223 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.022Μf, 20%, Pp; Capacitance Vishay | Cap, Y2, Pp, 0.022Uf, 300V, Sup, Radial; Dielectric Type Vishay | Capacitor | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 1000 volts | 1000 volts | 300 volts |