Vishay Precision Group 2.2nF Capacitor BFC233660222

Description
Film Capacitor Y2 2.2nF 300VAC PP Radial 10mm 105C Product overview: BFC233660222 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233660222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor Y2 2.2nF 300VAC PP Radial 10mm 105C Product overview: BFC233660222 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233660222 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2nF Capacitor
62-BFC233660222
2.2nF Capacitor 62-BFC233660222
Film Capacitor Y2 2.2nF 300VAC PP Radial 10mm 105C Product overview: BFC233660222 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233660222 can be used for catalog matching and distributor lookup.

Film Capacitor Y2 2.2nF 300VAC PP Radial 10mm 105C Product overview: BFC233660222 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233660222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BFC233660222-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233660222-ND
Film Capacitors BFC233660222-ND
2200pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233660222 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233660222
Film Capacitors BFC233660222
CAP FILM 2200PF 20% 1KVDC RADIAL

CAP FILM 2200PF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Cap, 2200Pf, 20%, Pp; Capacitance Vishay - 26M6431 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20%, Pp; Capacitance Vishay
26M6431
Cap, 2200Pf, 20%, Pp; Capacitance Vishay 26M6431
CAP, 2200PF, 20%, PP; Capacitance:2200pF; Suppression Class:Y2; Product Range:MKP3366 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 2200PF, 20%, PP; Capacitance:2200pF; Suppression Class:Y2; Product Range:MKP3366 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233660222 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233660222
Capacitors - Film Capacitors BFC233660222
CAP FILM 2200PF 20% 1KVDC RADIAL

CAP FILM 2200PF 20% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-BFC233660222 BFC233660222-ND BFC233660222 26M6431 BFC233660222
Product Name 2.2nF Capacitor Film Capacitors Film Capacitors Cap, 2200Pf, 20%, Pp; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details