Vishay Intertechnology, Inc. Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems BFC233660222

Description
Manufacturer: AMIS Category: Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems - BFC233660222 - Win Source Electronics
Laguna Hills, CA, United States
Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems
BFC233660222
Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems BFC233660222
Manufacturer: AMIS Category: Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder

Manufacturer: AMIS
Category: Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uninterruptible Power Supplies (UPS)
Product Number BFC233660222
Product Name Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2440 P - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supplies - 2877248 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.9500 kVA
View Details