Win Source Part Number: 1050729-BFC233623102
Category: Capacitors>Film Capacitors
Series: MKP336 2
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 1,400
Capacitance: 1000 pF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm)
Alternative Parts (Cross-Reference): BFC233820102; F339X121033MCA2B0; BFC233823102; BFC233920102; R79PC1100AA40J; ECW-H8102RJVBFC2 33623102;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222233623102
1000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 1000PF 20% 630VDC RAD Product overview: BFC233623102 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233623102 can be used for catalog matching and distributor lookup.
CAP FILM 1000PF 20% 630VDC RAD
CAP FILM 1000PF 20% 630VDC RAD
CAP,Met Polypropylene,1nF,20
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1050729-BFC233623102 | BFC233623102-ND | 62-BFC233623102 | BFC233623102 | BFC233623102 | 03J6788 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | 1000PF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap,met Polypropylene,1Nf,20-% Tol,20+% Tol Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 630 volts | 630 volts | 630 volts |