10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Manufacturer: Vishay BC Components
Win Source Part Number: 763284-BFC233621103
Series: MKP336 2
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 110°C
Features: X2 Safety Rated
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Capacitance: 10000pF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: MKP 336 2 X2
Categories: Capacitors
Dimension: 0.492" L x 0.158" W (12.50mm x 4.00mm)
Height - Seated (Maximum): 0.394" (10.00mm)
Alternative Parts (Cross-Reference): B32921C3103K289; B32921C3103K000; B32921C3103K189; ;
Introduction Date: August 29, 2003
ECCN: EAR99
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
CAP FILM 10000PF 10% 630VDC RAD Product overview: BFC233621103 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233621103 can be used for catalog matching and distributor lookup.
CAP FILM 10000PF 10% 630VDC RAD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233621103-ND | 763284-BFC233621103 | 62-BFC233621103 | BFC233621103 |
| Product Name | Film Capacitors | Film Capacitors - BFC233621103 | 10000PF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |