Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
630V 0.22uF PP Film Capacitor, Radial, Through Hole Product overview: BFC233620224 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233620224 can be used for catalog matching and distributor lookup.
0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Vishay BFC233620224 Film Capacitor
CAP FILM 0.22UF 20% 630VDC RAD
CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:X2; Product Range:MKP3362 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes
CAP, X2, PP, 0.22UF, 310V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.22UF 20% 630VDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233620224 | BFC233620224-ND | 378653 | BFC233620224 | 19M0549 | 92C2147 | BFC233620224 | |
| Product Name | Connectors,Interconnects | Through-Hole 630V 0.22uF Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 0.22Μf, 20%, Pp; Capacitance Vishay | Cap, X2, Pp, 0.22Uf, 310V, Sup, Radial; Dielectric Type Vishay | Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 2000 volts | 630 volts | 630 volts | 630 volts | 630 volts | 310 volts | ||
| WVAC | 700 volts | 630 volts | 310 volts | 310 volts | 310 volts | |||
| Packing Method | Bulk; Bulk | Bulk |