Vishay Intertechnology, Inc. Film Capacitors BFC233620154

Description
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233620154-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233620154-ND
Film Capacitors BFC233620154-ND
0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233620154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233620154
Film Capacitors BFC233620154
CAP FILM 0.15UF 20% 630VDC RAD

CAP FILM 0.15UF 20% 630VDC RAD

Supplier's Site Datasheet
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay - 26M6422 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay
26M6422
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay 26M6422
CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:X2; Product Range:MKP3362 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:X2; Product Range:MKP3362 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC233620154-ND BFC233620154 26M6422
Product Name Film Capacitors Film Capacitors Cap, 0.15Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers