The Vishay MKP3362 X2 capacitor has a capacitance of 1 OºF with a tolerance of ±20%. It is designed for interference suppression in Class X2 applications, suitable for across-the-line use. The rated AC voltage is 310 V, and it can handle a permissible DC voltage of 630 V at 110 °C. The capacitor features a polypropylene film dielectric and metallized film electrodes, ensuring reliable performance. It is encapsulated in a flame-retardant plastic case and has tinned wire leads. The maximum application temperature is 110 °C, with a higher limit of 125 °C for short durations. This component is RoHS compliant and is supplied loose in a box or taped on a reel for convenience. It is important to note that this product is not recommended for new designs, and alternatives such as the MKP339 series are suggested.
1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Manufacturer: Vishay BC Components
Win Source Part Number: 1153158-BFC233620105
Series: MKP336 2
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 110°C
Features: X2 Safety Rated
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Capacitance: 1μF
Tolerance: ±20%
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Size: 1.220" L x 0.433" W (31.00mm x 11.00mm)
Family Name: MKP 336 2 X2
Categories: Capacitors
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.827" (21.00mm)
Alternative Parts (Cross-Reference): F861FB105M310L; B32924C3105M784; B32924C3105M789;
Introduction Date: August 29, 2003
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
1uF 310VAC Radial Film Capacitor, PP Dielectric, 20% Tol Product overview: BFC233620105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233620105 can be used for catalog matching and distributor lookup.
CAP FILM 1UF 20% 630VDC RADIAL
CAP FILM 1UF 20% 630VDC RADIAL
CAPACITOR PP FILM 1UF, 275V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP, 1µF, 20%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:MKP3362 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes
CAPACITOR, RADIAL, FILM, 1UF, 310VAC, 630VDC, 20%, 31X11X21MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233620105-ND | 1153158-BFC233620105 | 62-BFC233620105 | BFC233620105 | BFC233620105 | 03J6754 | 26M6420 | 21283195 |
| Product Name | Film Capacitors | Film Capacitors - BFC233620105 | 1uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor Pp Film 1Uf, 275V, 20%, Radial; Dielectric Type Vishay | Cap, 1Μf, 20%, Pp; Capacitance Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; PP (Polypropylene) |