CAP FILM 0.1UF 20% 630VDC RADIAL Product overview: BFC233620104 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233620104 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 20% 630VDC RADIAL
CAP, 0.1µF, 20%, PP; Capacitance:0.1µF; Suppression Class:X2; Product Range:MKP3362 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes
CAP FILM 0.1UF 20% 630VDC RADIAL
CAP FILM 0.1UF 20% 630VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233620104 | BFC233620104-ND | BFC233620104 | 96K5202 | BFC233620104 | BFC233620104 |
| Product Name | 0.1UF Capacitor | Film Capacitors | Film Capacitors | Cap, 0.1Μf, 20%, Pp; Capacitance Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| WVDC | 630 volts | 630 volts | 630 volts | 310 volts |