0.1µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial
CAP,Met Polypropylene,100nF,
CAP FILM 0.1UF 20% 630VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233616104-ND | 03J6711 | BFC233616104 |
| Product Name | Film Capacitors | Cap,met Polypropylene,100Nf,20-% Tol,20+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |