Vishay Precision Group Film Capacitors BFC233610474

Description
0.47µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233610474-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233610474-ND
Film Capacitors BFC233610474-ND
0.47µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.47Μf, 20%, Pp; Capacitance Vishay - 26M6417 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 20%, Pp; Capacitance Vishay
26M6417
Cap, 0.47Μf, 20%, Pp; Capacitance Vishay 26M6417
CAP, 0.47µF, 20%, PP; Capacitance:0.47µF; Suppression Class:X1; Product Range:MKP3361 X1 Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.47µF, 20%, PP; Capacitance:0.47µF; Suppression Class:X1; Product Range:MKP3361 X1 Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233610474 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233610474
Capacitors - Film Capacitors BFC233610474
CAP FILM 0.47UF 20% 630VDC RAD

CAP FILM 0.47UF 20% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC233610474-ND 26M6417 BFC233610474
Product Name Film Capacitors Cap, 0.47Μf, 20%, Pp; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PHC400K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C11CF0R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details