Vishay Precision Group Film Capacitors BFC233610473

Description
0.047µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233610473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233610473-ND
Film Capacitors BFC233610473-ND
0.047µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitor, 0.047Uf, 630V, Radial; Dielectric Type Vishay - 26M6416 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.047Uf, 630V, Radial; Dielectric Type Vishay
26M6416
Film Capacitor, 0.047Uf, 630V, Radial; Dielectric Type Vishay 26M6416
FILM CAPACITOR, 0.047UF, 630V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.047UF, 630V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC233610473 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233610473
Capacitors - Film Capacitors BFC233610473
CAP FILM 0.047UF 20% 630VDC RAD

CAP FILM 0.047UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - BFC233610473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233610473
Film Capacitors BFC233610473
CAP FILM 0.047UF 20% 630VDC RAD

CAP FILM 0.047UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233610473-ND 26M6416 BFC233610473 BFC233610473
Product Name Film Capacitors Film Capacitor, 0.047Uf, 630V, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details