The BFC230341104 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.1 µF with a tolerance of ±10% and a rated DC voltage of 250 V. The capacitor is constructed with a wound mono design and utilizes vacuum deposited aluminum electrodes. It is partly lacquered and has a flame-retardant epoxy coating (UL-class 94 V-0), ensuring durability and safety in various environments. This capacitor operates effectively within a temperature range of -55 °C to +105 °C, with a maximum application temperature of 105 °C. It is available with lead configurations of 10 mm to 22.5 mm pitch, and the leads are made of tinned wire. The product complies with IEC 60384-2 standards, making it suitable for a wide range of electronic applications. The BFC230341104 is packaged loose in a box, facilitating easy integration into projects.
CAP FILM 0.1UF 10% 250VDC RADIAL
CAP FILM 0.1UF 10% 250VDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BFC230341104 | BFC230341104 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF |