Vishay Intertechnology, Inc. Ceramic Capacitors BF025016WC98013BG1

Description
8pF ±0.5pF 9000V (9kV) Ceramic Capacitor R16 Axial, Can
Request a Quote Datasheet
Description
8pF ±0.5pF 9000V (9kV) Ceramic Capacitor R16 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF025016WC98013BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF025016WC98013BG1-ND
Ceramic Capacitors BF025016WC98013BG1-ND
8pF ±0.5pF 9000V (9kV) Ceramic Capacitor R16 Axial, Can

8pF ±0.5pF 9000V (9kV) Ceramic Capacitor R16 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF025016WC98013BG1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF025016WC98013BG1
Ceramic Capacitors BF025016WC98013BG1
CAP CER 8PF 9KV R16 AXIAL

CAP CER 8PF 9KV R16 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF025016WC98013BG1-ND BF025016WC98013BG1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 9000 volts 9000 volts
WVAC 9000 volts 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1908545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M15G271J1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details