Vishay Intertechnology, Inc. Ceramic Capacitors BF025016WC94014BF1

Description
4pF ±1pF 9000V (9kV) Ceramic Capacitor R7 Axial, Can
Request a Quote Datasheet
Description
4pF ±1pF 9000V (9kV) Ceramic Capacitor R7 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF025016WC94014BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF025016WC94014BF1-ND
Ceramic Capacitors BF025016WC94014BF1-ND
4pF ±1pF 9000V (9kV) Ceramic Capacitor R7 Axial, Can

4pF ±1pF 9000V (9kV) Ceramic Capacitor R7 Axial, Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BF025016WC94014BF1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
WVDC 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details