Vishay Intertechnology, Inc. Ceramic Capacitors BF025016WC70036BJ1

Description
70pF ±10% 9000V (9kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet
Description
70pF ±10% 9000V (9kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF025016WC70036BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF025016WC70036BJ1-ND
Ceramic Capacitors BF025016WC70036BJ1-ND
70pF ±10% 9000V (9kV) Ceramic Capacitor R85 Axial, Can

70pF ±10% 9000V (9kV) Ceramic Capacitor R85 Axial, Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BF025016WC70036BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details