Vishay Intertechnology, Inc. Ceramic Capacitors BF025016WC40033BJ1

Description
40pF ±5% 9000V (9kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet
Description
40pF ±5% 9000V (9kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF025016WC40033BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF025016WC40033BJ1-ND
Ceramic Capacitors BF025016WC40033BJ1-ND
40pF ±5% 9000V (9kV) Ceramic Capacitor R85 Axial, Can

40pF ±5% 9000V (9kV) Ceramic Capacitor R85 Axial, Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BF025016WC40033BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/021320-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers