Vishay Intertechnology, Inc. Ceramic Capacitors BF025016WC20038BH1

Description
20pF ±20% 9000V (9kV) Ceramic Capacitor R42 Axial, Can
Request a Quote Datasheet
Description
20pF ±20% 9000V (9kV) Ceramic Capacitor R42 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF025016WC20038BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF025016WC20038BH1-ND
Ceramic Capacitors BF025016WC20038BH1-ND
20pF ±20% 9000V (9kV) Ceramic Capacitor R42 Axial, Can

20pF ±20% 9000V (9kV) Ceramic Capacitor R42 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF025016WC20038BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF025016WC20038BH1
Ceramic Capacitors BF025016WC20038BH1
CAP CER 20PF 9KV R42 AXIAL

CAP CER 20PF 9KV R42 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF025016WC20038BH1-ND BF025016WC20038BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 9000 volts 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX470K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers