Vishay Intertechnology, Inc. Ceramic Capacitors BF025016WC10036BG1

Description
10pF ±10% 9000V (9kV) Ceramic Capacitor R16 Axial, Can
Request a Quote Datasheet
Description
10pF ±10% 9000V (9kV) Ceramic Capacitor R16 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF025016WC10036BG1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF025016WC10036BG1-ND
Ceramic Capacitors BF025016WC10036BG1-ND
10pF ±10% 9000V (9kV) Ceramic Capacitor R16 Axial, Can

10pF ±10% 9000V (9kV) Ceramic Capacitor R16 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF025016WC10036BG1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF025016WC10036BG1
Ceramic Capacitors BF025016WC10036BG1
CAP CER 10PF 9KV R16 AXIAL

CAP CER 10PF 9KV R16 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF025016WC10036BG1-ND BF025016WC10036BG1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 9000 volts 9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details