Vishay Intertechnology, Inc. 4PF 5KV Capacitor BF016010BE94013BF1

Description
CAP CER 4PF 5KV R7 AXIAL Product overview: BF016010BE94013BF1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 5KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 5KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-BF016010BE94013BF 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4PF 5KV R7 AXIAL Product overview: BF016010BE94013BF1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 5KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 5KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-BF016010BE94013BF 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4PF 5KV Capacitor
60-BF016010BE94013BF1
4PF 5KV Capacitor 60-BF016010BE94013BF1
CAP CER 4PF 5KV R7 AXIAL Product overview: BF016010BE94013BF1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 5KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 5KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-BF016010BE94013BF 1 can be used for catalog matching and distributor lookup.

CAP CER 4PF 5KV R7 AXIAL Product overview: BF016010BE94013BF1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 5KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 5KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-BF016010BE94013BF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BF016010BE94013BF1 - 763523-BF016010BE94013BF1 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - BF016010BE94013BF1
763523-BF016010BE94013BF1
Ceramic Capacitors - BF016010BE94013BF1 763523-BF016010BE94013BF1
Manufacturer: Vishay Beyschlag Win Source Part Number: 763523-BF016010BE940 13BF1 Series: TOF Packaging: Bulk Operating Temperature Range: -55°C ~ 100°C Package: Axial, Can Applications: General Mounting: Chassis Mount Capacitance: 4pF Tolerance: ±0.5pF Temperature Coefficient: R7 Family Name: TOF 016010 Categories: Capacitors Dimension: 0.630" Dia x 0.394" W (16.00mm x 10.00mm) Voltage Rating DC: 5000V (5kV) Introduction Date: December 05, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Beyschlag
Win Source Part Number: 763523-BF016010BE94013BF1
Series: TOF
Packaging: Bulk
Operating Temperature Range: -55°C ~ 100°C
Package: Axial, Can
Applications: General
Mounting: Chassis Mount
Capacitance: 4pF
Tolerance: ±0.5pF
Temperature Coefficient: R7
Family Name: TOF 016010
Categories: Capacitors
Dimension: 0.630" Dia x 0.394" W (16.00mm x 10.00mm)
Voltage Rating DC: 5000V (5kV)
Introduction Date: December 05, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - BF016010BE94013BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF016010BE94013BF1-ND
Ceramic Capacitors BF016010BE94013BF1-ND
4pF ±0.5pF 5000V (5kV) Ceramic Capacitor R7 Axial, Can

4pF ±0.5pF 5000V (5kV) Ceramic Capacitor R7 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF016010BE94013BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF016010BE94013BF1
Ceramic Capacitors BF016010BE94013BF1
CAP CER 4PF 5KV R7 AXIAL

CAP CER 4PF 5KV R7 AXIAL

Supplier's Site Datasheet
CAP CER 4PF 5KV R7 AXIAL - 878-BF016010BE94013BF1 - Utmel Electronic Limited
Hong Kong, China
CAP CER 4PF 5KV R7 AXIAL
878-BF016010BE94013BF1
CAP CER 4PF 5KV R7 AXIAL 878-BF016010BE94013BF1
CAP CER 4PF 5KV R7 AXIAL

CAP CER 4PF 5KV R7 AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-BF016010BE94013BF1 763523-BF016010BE94013BF1 BF016010BE94013BF1-ND BF016010BE94013BF1 878-BF016010BE94013BF1
Product Name 4PF 5KV Capacitor Ceramic Capacitors - BF016010BE94013BF1 Ceramic Capacitors Ceramic Capacitors CAP CER 4PF 5KV R7 AXIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chassis Mount
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.00E-6 microF 4.00E-6 microF 4.00E-6 microF 4.00E-6 microF
WVAC 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - M39014/021297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details