Vishay Intertechnology, Inc. Ceramic Capacitors BF016010BE92013BF1

Description
2pF ±0.5pF 5000V (5kV) Ceramic Capacitor R7 Axial, Can
Request a Quote Datasheet
Description
2pF ±0.5pF 5000V (5kV) Ceramic Capacitor R7 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF016010BE92013BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF016010BE92013BF1-ND
Ceramic Capacitors BF016010BE92013BF1-ND
2pF ±0.5pF 5000V (5kV) Ceramic Capacitor R7 Axial, Can

2pF ±0.5pF 5000V (5kV) Ceramic Capacitor R7 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF016010BE92013BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF016010BE92013BF1
Ceramic Capacitors BF016010BE92013BF1
CAP CER 2PF 5KV R7 AXIAL

CAP CER 2PF 5KV R7 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF016010BE92013BF1-ND BF016010BE92013BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 5000 volts 5000 volts
WVAC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1908624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK12BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details