Vishay Intertechnology, Inc. Ceramic Capacitors BF016010BE20038BJ1

Description
20pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet
Description
20pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BF016010BE20038BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BF016010BE20038BJ1-ND
Ceramic Capacitors BF016010BE20038BJ1-ND
20pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can

20pF ±20% 5000V (5kV) Ceramic Capacitor R85 Axial, Can

Buy Now Datasheet
Ceramic Capacitors - BF016010BE20038BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BF016010BE20038BJ1
Ceramic Capacitors BF016010BE20038BJ1
CAP CER 20PF 5KV R85 AXIAL

CAP CER 20PF 5KV R85 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BF016010BE20038BJ1-ND BF016010BE20038BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers