Vishay Intertechnology, Inc. 25V 0.8A SOT-23 Bipolar Transistor BC818-40-GS08

Description
Trans GP BJT NPN 25V 0.8A 3-Pin SOT-23 T/R Product overview: BC818-40-GS08 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC818-40-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 25V 0.8A 3-Pin SOT-23 T/R Product overview: BC818-40-GS08 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC818-40-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.8A SOT-23 Bipolar Transistor
276-BC818-40-GS08
25V 0.8A SOT-23 Bipolar Transistor 276-BC818-40-GS08
Trans GP BJT NPN 25V 0.8A 3-Pin SOT-23 T/R Product overview: BC818-40-GS08 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC818-40-GS08 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 25V 0.8A 3-Pin SOT-23 T/R Product overview: BC818-40-GS08 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC818-40-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 232176-BC818-40-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232176-BC818-40-GS08
Discrete Semiconductor Products 232176-BC818-40-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 232176-BC818-40-GS08 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC818-40 Alternative Parts (Cross-Reference): BC81840MTF_NL; BC81840MTF_Q; BC81840MTF; BC818-40; Introduction Date: April 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 232176-BC818-40-GS08
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC818-40
Alternative Parts (Cross-Reference): BC81840MTF_NL; BC81840MTF_Q; BC81840MTF; BC818-40;
Introduction Date: April 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC818-40-GS08 232176-BC818-40-GS08
Product Name 25V 0.8A SOT-23 Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data