Vishay Intertechnology, Inc. Ceramic Capacitors BC04408808DXXAJ

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-BC04408808DXXAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-BC04408808DXXAJCT-ND
Ceramic Capacitors 720-BC04408808DXXAJCT-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 720-BC04408808DXXAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-BC04408808DXXAJTR-ND
Ceramic Capacitors 720-BC04408808DXXAJTR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 720-BC04408808DXXAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-BC04408808DXXAJDKR-ND
Ceramic Capacitors 720-BC04408808DXXAJDKR-ND
CAP CER

CAP CER

Buy Now Datasheet
Cap, 25V, Mlcc, 0402 Rohs Compliant Vishay - 32AK6255 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 25V, Mlcc, 0402 Rohs Compliant Vishay
32AK6255
Cap, 25V, Mlcc, 0402 Rohs Compliant Vishay 32AK6255
CAP, 25V, MLCC, 0402 ROHS COMPLIANT: NO

CAP, 25V, MLCC, 0402 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-BC04408808DXXAJCT-ND 720-BC04408808DXXAJDKR-ND 32AK6255
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 25V, Mlcc, 0402 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 336AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers