50pF ±5% 7500V (7.5kV) Ceramic Capacitor
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BB000050VZ50033AC1-ND | BB000050VZ50033AC1 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Applications | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 7500 volts | 7500 volts |
| WVAC | 7500 volts | 7500 volts |