Vishay Intertechnology, Inc. END - OF - LIFE - BAW76 BAW76

Description
Manufacturer: Vishay Win Source Part Number: 1151757-BAW76 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1151757-BAW76 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAW76 - 1151757-BAW76 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAW76
1151757-BAW76
END - OF - LIFE - BAW76 1151757-BAW76
Manufacturer: Vishay Win Source Part Number: 1151757-BAW76 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1151757-BAW76
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151757-BAW76
Product Name END - OF - LIFE - BAW76
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Switching Diodes - 1220874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4987US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 29.4 mA
IR 2 mA
View Details
PIN Diode Switches - NPSD-9000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details