Diode Standard 200V 250mA (DC) Surface Mount MicroMELF
Diode Standard 200V 250mA (DC) Surface Mount MicroMELF
Manufacturer: Vishay
Win Source Part Number: 100328-BAV303-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
SWITCHING DIODE GENPURP MICROMELF-E2 - Tape and Reel Product overview: BAV303-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV303-TR3 can be used for catalog matching and distributor lookup.
DIODE GP 200V 250MA MICROMELF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | BAV303-TR3GITR-ND | 100328-BAV303-TR3 | 280-BAV303-TR3 | BAV303-TR3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAV303-TR3 | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 200 volts | |||
| IR | 1.00E-4 mA |