Vishay Intertechnology, Inc. Single Diodes BAV301-TR3

Description
Diode Standard 100V 250mA (DC) Surface Mount MicroMELF
Request a Quote Datasheet
Description
Diode Standard 100V 250mA (DC) Surface Mount MicroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAV301-TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV301-TR3-ND
Single Diodes BAV301-TR3-ND
Diode Standard 100V 250mA (DC) Surface Mount MicroMELF

Diode Standard 100V 250mA (DC) Surface Mount MicroMELF

Buy Now Datasheet
120V 0.25A Diode and Rectifier - 280-BAV301-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 0.25A Diode and Rectifier
280-BAV301-TR3
120V 0.25A Diode and Rectifier 280-BAV301-TR3
Diode Small Signal Switching 120V 0.25A 2-Pin MicroMELF T/R Product overview: BAV301-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV301-TR3 can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 120V 0.25A 2-Pin MicroMELF T/R Product overview: BAV301-TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV301-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAV301-TR3 - 100728-BAV301-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAV301-TR3
100728-BAV301-TR3
Diodes, Rectifiers - Single - BAV301-TR3 100728-BAV301-TR3
Manufacturer: Vishay Win Source Part Number: 100728-BAV301-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 100V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: MicroMELF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 100728-BAV301-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 100V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MicroMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV301-TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV301-TR3
Discrete Semiconductor Products - Diodes - Rectifiers BAV301-TR3
DIODE GP 100V 250MA MICROMELF

DIODE GP 100V 250MA MICROMELF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number BAV301-TR3-ND 280-BAV301-TR3 100728-BAV301-TR3 BAV301-TR3
Product Name Single Diodes 120V 0.25A Diode and Rectifier Diodes, Rectifiers - Single - BAV301-TR3 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Tape and Reel MicroMELF; MELF
RoHS Compliant RoHS
IO 0.2500 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5809US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Schottky barrier diode - 1PS79SB31,315 - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
5 suppliers
 - BAS4006E6327HTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package PG-SOT23-3
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
9 suppliers