Vishay Intertechnology, Inc. END - OF - LIFE - BAV300 BAV300

Description
Manufacturer: Vishay Win Source Part Number: 1151697-BAV300 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1151697-BAV300 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAV300 - 1151697-BAV300 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAV300
1151697-BAV300
END - OF - LIFE - BAV300 1151697-BAV300
Manufacturer: Vishay Win Source Part Number: 1151697-BAV300 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1151697-BAV300
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151697-BAV300
Product Name END - OF - LIFE - BAV300
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Plastic Packaged Limiter Diodes - SMP1330 Series - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
Hard To Find - 30CTQ100S - 1128014-30CTQ100S - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details