Vishay Intertechnology, Inc. Discrete Semiconductor Products BAV21W-V-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231740-BAV21W-V-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAV21W-V Alternative Parts (Cross-Reference): BAV21W-V-GS18; BAV21W-V-G-08; BAV21W-V-G-18; BAV21W-V; Introduction Date: April 07, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231740-BAV21W-V-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAV21W-V Alternative Parts (Cross-Reference): BAV21W-V-GS18; BAV21W-V-G-08; BAV21W-V-G-18; BAV21W-V; Introduction Date: April 07, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231740-BAV21W-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231740-BAV21W-V-GS08
Discrete Semiconductor Products 231740-BAV21W-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231740-BAV21W-V-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAV21W-V Alternative Parts (Cross-Reference): BAV21W-V-GS18; BAV21W-V-G-08; BAV21W-V-G-18; BAV21W-V; Introduction Date: April 07, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231740-BAV21W-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAV21W-V
Alternative Parts (Cross-Reference): BAV21W-V-GS18; BAV21W-V-G-08; BAV21W-V-G-18; BAV21W-V;
Introduction Date: April 07, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 231740-BAV21W-V-GS08
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 119566400 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
45 V, 1 A NPN medium power transistors - BC54-16PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers