Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes BAV19WS-HE3-08

Description
Win Source Part Number: 1367287-BAV19WS-HE3- 08 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: BAV19 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 100 V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max)
Request a Quote Datasheet
Description
Win Source Part Number: 1367287-BAV19WS-HE3- 08 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: BAV19 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 100 V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367287-BAV19WS-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367287-BAV19WS-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367287-BAV19WS-HE3-08
Win Source Part Number: 1367287-BAV19WS-HE3- 08 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: BAV19 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 100 V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max)

Win Source Part Number: 1367287-BAV19WS-HE3-08
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: BAV19
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 100 V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)

Buy Now Datasheet
Single Diodes - 112-BAV19WS-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 250mA (DC) Surface Mount SOD-323

Diode Standard 100V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-BAV19WS-HE3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 250mA (DC) Surface Mount SOD-323

Diode Standard 100V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-BAV19WS-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 250mA (DC) Surface Mount SOD-323

Diode Standard 100V 250mA (DC) Surface Mount SOD-323

Buy Now Datasheet
0.2A 120V Diode and Rectifier - 280-BAV19WS-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 120V Diode and Rectifier
280-BAV19WS-HE3-08
0.2A 120V Diode and Rectifier 280-BAV19WS-HE3-08
Rectifier Diode, 1 Element, 0.2A, 120V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAV19WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV19WS-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.2A, 120V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: BAV19WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV19WS-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV19WS-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV19WS-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAV19WS-HE3-08
DIODE GEN PURP 100V 250MA SOD323

DIODE GEN PURP 100V 250MA SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1367287-BAV19WS-HE3-08 112-BAV19WS-HE3-08CT-ND 280-BAV19WS-HE3-08 BAV19WS-HE3-08
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes 0.2A 120V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.25 volts 1.25 volts
VR 100 volts
IR 0.1000 mA
trr 50 ns
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6643 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54SW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers
RF Diodes - BAR50-02V E6327 - 079402-BAR50-02V E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers