Vishay Intertechnology, Inc. END - OF - LIFE - BAV19W-V-GS08 BAV19W-V-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1151676-BAV19W-V-GS0 8 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1151676-BAV19W-V-GS0 8 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BAV19W-V-GS08 - 1151676-BAV19W-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAV19W-V-GS08
1151676-BAV19W-V-GS08
END - OF - LIFE - BAV19W-V-GS08 1151676-BAV19W-V-GS08
Manufacturer: Vishay Win Source Part Number: 1151676-BAV19W-V-GS0 8 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1151676-BAV19W-V-GS08
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151676-BAV19W-V-GS08
Product Name END - OF - LIFE - BAV19W-V-GS08
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 154895 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4977US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 76 mA
IR 2 mA
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details