Vishay Intertechnology, Inc. Single Diodes BAV19-TAP

Description
Diode Standard 100V 250mA (DC) Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Diode Standard 100V 250mA (DC) Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAV19-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAV19-TAP-ND
Single Diodes BAV19-TAP-ND
Diode Standard 100V 250mA (DC) Through Hole DO-35 (DO-204AH)

Diode Standard 100V 250mA (DC) Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Switching Diode, 120V, 250Ma, Do-35; Current Rating Vishay - 32C8980 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 120V, 250Ma, Do-35; Current Rating Vishay
32C8980
Switching Diode, 120V, 250Ma, Do-35; Current Rating Vishay 32C8980
SWITCHING DIODE, 120V, 250mA, DO-35; Current Rating:250mA; Diode Case Style:DO-35; Diode Type:Small Signal; Filter Terminals:Axial Leaded; Forward Current If(AV):250mA; Forward Surge Current Ifsm Max:1A; Forward Voltage:1V RoHS Compliant: Yes

SWITCHING DIODE, 120V, 250mA, DO-35; Current Rating:250mA; Diode Case Style:DO-35; Diode Type:Small Signal; Filter Terminals:Axial Leaded; Forward Current If(AV):250mA; Forward Surge Current Ifsm Max:1A; Forward Voltage:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV19-TAP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV19-TAP
Discrete Semiconductor Products - Diodes - Rectifiers BAV19-TAP
DIODE GEN PURP 100V 250MA DO35

DIODE GEN PURP 100V 250MA DO35

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number BAV19-TAP-ND 32C8980 BAV19-TAP
Product Name Single Diodes Switching Diode, 120V, 250Ma, Do-35; Current Rating Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F)
Diode Applications Switching
RoHS Compliant RoHS
IF 250 mA
Unlock Full Specs
to access all available technical data