Diode Standard 100V 250mA (DC) Surface Mount SOD-80 MiniMELF
Diode Standard 100V 250mA (DC) Surface Mount SOD-80 MiniMELF
Diode Standard 100V 250mA (DC) Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 097421-BAV101-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 150V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Small Signal Diode, 120V, 250mA, SOD-80, SMD Product overview: BAV101-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120V, 250mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 120V, 250mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV101-GS18 can be used for catalog matching and distributor lookup.
DIODE GP 100V 250MA SOD80
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | BAV101-GS18GICT-ND | 097421-BAV101-GS18 | 280-BAV101-GS18 | BAV101-GS18 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAV101-GS18 | SMD 120V 250mA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 125 C (257 F) | -65 C (-85 F) | |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 100 volts | |||
| IR | 1.00E-4 mA |