SWITING 60V 0.25A 2PIN MINI-MELF SOD-80 - Tape and Reel Product overview: BAV100-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAV100-GS18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 079509-BAV100-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 MiniMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
DIODE STANDARD 50V 250MA SOD80
DIODE GEN PURP 50V 250MA SOD80
Diode Standard 50V 250mA (DC) Surface Mount SOD-80 MiniMELF
DIODE GEN PURP 50V 250MA SOD80
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-BAV100-GS18 | 079509-BAV100-GS18 | 112-BAV100-GS18DKR-ND | BAV100-GS18 |
| Product Name | 60V 0.25A Diode and Rectifier | Diodes, Rectifiers - Single - BAV100-GS18 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | |||
| IO | 0.2500 amps | |||
| Tj | -65 C (-85 F) | 125 C (257 F) | 175 C (347 F) | |
| Diode Type | Standard |