Manufacturer: Vishay
Win Source Part Number: 1151654-BAT85S-TAP
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Diode Schottky 30V 200mA (DC) Through Hole DO-35 (DO-204AH)
Diode Schottky 30V 200mA (DC) Through Hole DO-35 (DO-204AH)
Rectifier Diode, Product overview: BAT85S-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT85S-TAP can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA DO35
SCHOTTKY RECTIFIER, 200mA 30V DO-35; Diode Configuration:Single
Schottky Diodes & Rectifiers 200mA 30 Volt 5.0 Amp IFSM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1151654-BAT85S-TAP | BAT85S-TAPCT-ND | 280-BAT85S-TAP | BAT85S-TAP | 48F4715 | BAT85S-TAP |
| Product Name | Diodes, Rectifiers - Single - BAT85S-TAP | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 200Ma 30V Do-35; Diode Configuration Vishay | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | |||
| Package | Ammo Pack | DO-35 | DO-35; DO-35 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 0.2000 amps | |||||
| Life Cycle Stage | Active |