Vishay Precision Group Diode Configuration Vishay BAT54S-E3-18.

Description
Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: No
Datasheet
Description
Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Vishay - 23AC2824 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Vishay
23AC2824
Diode Configuration Vishay 23AC2824
Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: No

Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC2824
Product Name Diode Configuration Vishay
VF 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X200SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 26 volts
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details