Vishay Intertechnology, Inc. Schottky 0.2A 30V Diode and Rectifier BAT54A-HE3-08

Description
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54A-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54A-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54A-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54A-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.2A 30V Diode and Rectifier - 280-BAT54A-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54A-HE3-08
Schottky 0.2A 30V Diode and Rectifier 280-BAT54A-HE3-08
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54A-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54A-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54A-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54A-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAT54A-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54A-HE3-08 - 912851-BAT54A-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54A-HE3-08
912851-BAT54A-HE3-08
Diodes, Rectifiers - Arrays - BAT54A-HE3-08 912851-BAT54A-HE3-08
Manufacturer: Vishay Win Source Part Number: 912851-BAT54A-HE3-08 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Anode Schottky 30 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAT54 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT54A-HE3-08GICT, BAT54A-HE3-08GIDKR, BAT54A-HE3-08GITR, BAT54A-HE3-08-ND

Manufacturer: Vishay
Win Source Part Number: 912851-BAT54A-HE3-08
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Anode Schottky 30 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT54
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54A-HE3-08GICT, BAT54A-HE3-08GIDKR, BAT54A-HE3-08GITR, BAT54A-HE3-08-ND

Buy Now Datasheet
Diode Arrays - BAT54A-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54A-HE3-08
Diode Arrays BAT54A-HE3-08
DIODE ARRAY SCHOTTKY 30V SOT23

DIODE ARRAY SCHOTTKY 30V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54A-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54A-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT54A-HE3-08
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - BAT54A-HE3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54A-HE3-08
Diodes >> Schottky Barrier Diodes (SBD) BAT54A-HE3-08
30V 1 Pair Common Anode 200mA 800mV@100mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

30V 1 Pair Common Anode 200mA 800mV@100mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54A-HE3-08
Schottky Diodes & Rectifiers BAT54A-HE3-08
Schottky Diodes & Rectifiers 30 Volt 200mA Common Anode AUTO

Schottky Diodes & Rectifiers 30 Volt 200mA Common Anode AUTO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-BAT54A-HE3-08 BAT54A-HE3-08GITR-ND 912851-BAT54A-HE3-08 BAT54A-HE3-08 BAT54A-HE3-08 BAT54A-HE3-08 BAT54A-HE3-08
Product Name Schottky 0.2A 30V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAT54A-HE3-08 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SOT23 SOT-23-3
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Tj -55 C (-67 F) 125 C (257 F)
Arrangement Common Anode Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-B18-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details