Vishay Precision Group Diode Configuration Vishay BAT54A-E3-08.

Description
Diode Configuration:Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: No
Description
Diode Configuration:Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Vishay - 14AC8606 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Vishay
14AC8606
Diode Configuration Vishay 14AC8606
Diode Configuration:Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: No

Diode Configuration:Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature Max:125°C; Diode Case Style:SOT-23 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC8606
Product Name Diode Configuration Vishay
VF 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6529 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details