Vishay Intertechnology, Inc. Single Diodes BAT54-HE3-08

Description
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAT54-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54-HE3-08GITR-ND
Single Diodes BAT54-HE3-08GITR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAT54-HE3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54-HE3-08GICT-ND
Single Diodes BAT54-HE3-08GICT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - BAT54-HE3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Single - BAT54-HE3-08 - 863492-BAT54-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54-HE3-08
863492-BAT54-HE3-08
Diodes, Rectifiers - Single - BAT54-HE3-08 863492-BAT54-HE3-08
Manufacturer: Vishay Win Source Part Number: 863492-BAT54-HE3-08 Series: Automotive, AEC-Q101 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAT54 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT54-HE3-08-ND, BAT54-HE3-08GITR, BAT54-HE3-08GICT, BAT54-HE3-08GIDKR

Manufacturer: Vishay
Win Source Part Number: 863492-BAT54-HE3-08
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT54
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54-HE3-08-ND, BAT54-HE3-08GITR, BAT54-HE3-08GICT, BAT54-HE3-08GIDKR

Buy Now Datasheet
Schottky 0.2A 30V Diode and Rectifier - 280-BAT54-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 30V Diode and Rectifier
280-BAT54-HE3-08
Schottky 0.2A 30V Diode and Rectifier 280-BAT54-HE3-08
Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.2A, 30V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: BAT54-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54-HE3-08
Schottky Diodes & Rectifiers BAT54-HE3-08
Schottky Diodes & Rectifiers 200mA 30 Volt AUTO

Schottky Diodes & Rectifiers 200mA 30 Volt AUTO

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54-HE3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54-HE3-08
Diodes >> Schottky Barrier Diodes (SBD) BAT54-HE3-08
30V 200mA 800mV@100mA SOT-23-3 Schottky Barrier Diodes (SBD) ROHS

30V 200mA 800mV@100mA SOT-23-3 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT54-HE3-08
DIODE SCHOTTKY 30V 200MA SOT23-3

DIODE SCHOTTKY 30V 200MA SOT23-3

Supplier's Site
Single Diodes - BAT54-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54-HE3-08
Single Diodes BAT54-HE3-08
DIODE SCHOTTKY 30V 200MA SOT23-3

DIODE SCHOTTKY 30V 200MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number BAT54-HE3-08GITR-ND 863492-BAT54-HE3-08 280-BAT54-HE3-08 BAT54-HE3-08 BAT54-HE3-08 BAT54-HE3-08 BAT54-HE3-08
Product Name Single Diodes Diodes, Rectifiers - Single - BAT54-HE3-08 Schottky 0.2A 30V Diode and Rectifier Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 125 C (257 F) -55 C (-67 F)
Package SOT23; SOT-23-3 Tape and Reel SOT-23-3 SOT23 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
IO 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6643 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details