Vishay Intertechnology, Inc. OEM Parts - OEM Parts (A - B) - BAT43WS-V-GS08 BAT43WS-V-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048227-BAT43WS-V-GS 08 Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 4 A Forward Current: 200 mA Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 30 V Peak Reverse Current: 500 nA Reverse Recovery Time: 5 ns Max Forward Surge Current (Ifsm): 4 A
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048227-BAT43WS-V-GS 08 Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 4 A Forward Current: 200 mA Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 30 V Peak Reverse Current: 500 nA Reverse Recovery Time: 5 ns Max Forward Surge Current (Ifsm): 4 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BAT43WS-V-GS08 - 1048227-BAT43WS-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BAT43WS-V-GS08
1048227-BAT43WS-V-GS08
OEM Parts - OEM Parts (A - B) - BAT43WS-V-GS08 1048227-BAT43WS-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048227-BAT43WS-V-GS 08 Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 4 A Forward Current: 200 mA Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 30 V Peak Reverse Current: 500 nA Reverse Recovery Time: 5 ns Max Forward Surge Current (Ifsm): 4 A

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048227-BAT43WS-V-GS08
Forward Voltage: 1 V
Peak Non-Repetitive Surge Current: 4 A
Forward Current: 200 mA
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 30 V
Peak Reverse Current: 500 nA
Reverse Recovery Time: 5 ns
Max Forward Surge Current (Ifsm): 4 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1048227-BAT43WS-V-GS08
Product Name OEM Parts - OEM Parts (A - B) - BAT43WS-V-GS08
Unlock Full Specs
to access all available technical data

Similar Products