Vishay Intertechnology, Inc. Schottky 30V 0.2A Diode and Rectifier BAT43W-V-GS08

Description
Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-123 T/R Product overview: BAT43W-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43W-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-123 T/R Product overview: BAT43W-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43W-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 0.2A Diode and Rectifier - 280-BAT43W-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 0.2A Diode and Rectifier
280-BAT43W-V-GS08
Schottky 30V 0.2A Diode and Rectifier 280-BAT43W-V-GS08
Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-123 T/R Product overview: BAT43W-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43W-V-GS08 can be used for catalog matching and distributor lookup.

Diode Small Signal Schottky 30V 0.2A 2-Pin SOD-123 T/R Product overview: BAT43W-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43W-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231568-BAT43W-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231568-BAT43W-V-GS08
Discrete Semiconductor Products 231568-BAT43W-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 231568-BAT43W-V-GS08 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT43W-V Alternative Parts (Cross-Reference): BAT42W-GS08; BAT43W-GS08; BAT43W; BAT42W; Introduction Date: September 25, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 231568-BAT43W-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAT43W-V
Alternative Parts (Cross-Reference): BAT42W-GS08; BAT43W-GS08; BAT43W; BAT42W;
Introduction Date: September 25, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-BAT43W-V-GS08 231568-BAT43W-V-GS08
Product Name Schottky 30V 0.2A Diode and Rectifier Discrete Semiconductor Products
Package Tape and Reel
Unlock Full Specs
to access all available technical data