Manufacturer: Vishay
Win Source Part Number: 863478-BAT43-TAP
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 200mA (DC) Through Hole DO-35 (DO-204AH)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: DO-204AH, DO-35, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: BAT43
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 50000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Diode Schottky 30V 200mA (DC) Through Hole DO-35 (DO-204AH)
DIODE SCHOTTKY 30V 200MA DO35
BAT42, BAT43 Small Signal Schottky Diodes Product overview: BAT43-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43-TAP can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 30 Volt 200mA 4.0 Amp IFSM
DIODE SCHOTTKY 30V 200MA DO35
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 863478-BAT43-TAP | 112-BAT43-TAPTB-ND | 280-BAT43-TAP | BAT43-TAP | BAT43-TAP |
| Product Name | Diodes, Rectifiers - Single - BAT43-TAP | Single Diodes | Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-35 (DO-204AH) | Tape and Reel | DO-35; DO-35 | DO-35 | |
| Tj | 125 C (257 F) | -65 C (-85 F) | |||
| RoHS Compliant | RoHS |