Vishay Precision Group Schottky Rectifier, 30Ma 50V Sod-80; Capacitance Vishay BAS82-GS18

Description
SCHOTTKY RECTIFIER, 30mA 50V SOD-80; Capacitance:1.6pF; Current Rating:30mA; Diode Case Style:SOD-80; Diode Configuration:Single ; Diode Type:Schottky; Forward Current If(AV):15mA; Forward Surge Current Ifsm Max:500mA; No. of Pins:2 RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 30mA 50V SOD-80; Capacitance:1.6pF; Current Rating:30mA; Diode Case Style:SOD-80; Diode Configuration:Single ; Diode Type:Schottky; Forward Current If(AV):15mA; Forward Surge Current Ifsm Max:500mA; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 30Ma 50V Sod-80; Capacitance Vishay - 32C8952 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 30Ma 50V Sod-80; Capacitance Vishay
32C8952
Schottky Rectifier, 30Ma 50V Sod-80; Capacitance Vishay 32C8952
SCHOTTKY RECTIFIER, 30mA 50V SOD-80; Capacitance:1.6pF; Current Rating:30mA; Diode Case Style:SOD-80; Diode Configuration:Single ; Diode Type:Schottky; Forward Current If(AV):15mA; Forward Surge Current Ifsm Max:500mA; No. of Pins:2 RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 30mA 50V SOD-80; Capacitance:1.6pF; Current Rating:30mA; Diode Case Style:SOD-80; Diode Configuration:Single; Diode Type:Schottky; Forward Current If(AV):15mA; Forward Surge Current Ifsm Max:500mA; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32C8952
Product Name Schottky Rectifier, 30Ma 50V Sod-80; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers