Vishay Precision Group Diode, Small Signal, 40V, Sot-23; Diode Configuration Vishay BAS40-06

Description
DIODE, SMALL SIGNAL, 40V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes
Description
DIODE, SMALL SIGNAL, 40V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Small Signal, 40V, Sot-23; Diode Configuration Vishay - 51AK5821 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 40V, Sot-23; Diode Configuration Vishay
51AK5821
Diode, Small Signal, 40V, Sot-23; Diode Configuration Vishay 51AK5821
DIODE, SMALL SIGNAL, 40V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 40V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK5821
Product Name Diode, Small Signal, 40V, Sot-23; Diode Configuration Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type FRD - Model: FDRW60T65L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3.2 volts
IR 0.2500 mA
View Details