Rectifier Diode, Schottky, 2 Element, 0.2A, 40V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: BAS40-04-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40-04-G3-18 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 40V 200MA SOT23
Diode Array 1 Pair Series Connection Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 40V 200MA SOT23
Schottky Diodes & Rectifiers 40 Volt 200mA Common Anode
DIODE ARR SCHOTT 40V 200MA SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 280-BAS40-04-G3-18 | 112-BAS40-04-G3-18CT-ND | BAS40-04-G3-18 | BAS40-04-G3-18 |
| Product Name | Schottky 0.2A 40V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SC-59; SOT23 |
| RoHS Compliant | RoHS | |||
| IO | 0.2000 amps |